PI (Physik Instrumente) L.P. Precision Translation Stage M-403

Description
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
Request a Quote Datasheet
Description
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Translation Stage - M-403 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Translation Stage
M-403
Precision Translation Stage M-403
Travel Ranges from 25 to 300 mm Cost-Effective Design Modular System with 4 Series: M-403, M-404, M-413, M-414 Preloaded Leadscrews or Recirculating Ball Screws Stress-Relieved Aluminum Base 80 and 120 mm Width Minimum Incremental Motion to 0.1 Micron Resolution to 0.017 Micron
  • Travel Ranges from 25 to 300 mm
  • Cost-Effective Design
  • Modular System with 4 Series: M-403, M-404, M-413, M-414
  • Preloaded Leadscrews or Recirculating Ball Screws
  • Stress-Relieved Aluminum Base 80 and 120 mm Width
  • Minimum Incremental Motion to 0.1 Micron
  • Resolution to 0.017 Micron
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-403
Product Name Precision Translation Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.0984 to 0.1181 in/sec (0.1500 to 0.1800 m/min)
Carriage Load 44.96 lbs (20.39 kg)
Orientation Vertical (optional feature); Horizontal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
View Details
PILine® XY Stage System with Controller and Joystick - U-781 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 5.04 inch (128 mm)
Y-Axis Travel 3.39 inch (86 mm)
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details
High Load Precision Motorized Planar XY Positioning Stage - L-738 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Y-Axis Travel 8.07 inch (205 mm)
View Details