PI (Physik Instrumente) L.P. XY(Z) Piezo Nanopositioning Stage P-733.2

Description
Higher Speed Through Direct Drive Up to 2.2 kHz Resonant Frequency in X and Y 30 x 30 or 30 x 30 x 10 Micron Travel Range 100 Picometers Resolution Capacitive Sensors for Highest Linearity Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z Motion Active Runout Compensation 50 x 50 mm Clear Aperture Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Vacuum Compatible Option
Request a Quote Datasheet
Description
Higher Speed Through Direct Drive Up to 2.2 kHz Resonant Frequency in X and Y 30 x 30 or 30 x 30 x 10 Micron Travel Range 100 Picometers Resolution Capacitive Sensors for Highest Linearity Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z Motion Active Runout Compensation 50 x 50 mm Clear Aperture Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Vacuum Compatible Option
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY(Z) Piezo Nanopositioning Stage
P-733.2
XY(Z) Piezo Nanopositioning Stage P-733.2
Higher Speed Through Direct Drive Up to 2.2 kHz Resonant Frequency in X and Y 30 x 30 or 30 x 30 x 10 Micron Travel Range 100 Picometers Resolution Capacitive Sensors for Highest Linearity Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z Motion Active Runout Compensation 50 x 50 mm Clear Aperture Frictionless Precision Flexure Guiding System PICMA® High-Performance Multilayer Piezo Drives Vacuum Compatible Option
  • Higher Speed Through Direct Drive
  • Up to 2.2 kHz Resonant Frequency in X and Y
  • 30 x 30 or 30 x 30 x 10 Micron Travel Range
  • 100 Picometers Resolution
  • Capacitive Sensors for Highest Linearity
  • Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z Motion
  • Active Runout Compensation
  • 50 x 50 mm Clear Aperture
  • Frictionless Precision Flexure Guiding System
  • PICMA® High-Performance Multilayer Piezo Drives
  • Vacuum Compatible Option
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-733.2
Product Name XY(Z) Piezo Nanopositioning Stage
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details
Planar Scanner with Air Bearing - A-311 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details
Linear Motor Stage - V-574 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.36 to 9.06 inch (60 to 230 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details