PI (Physik Instrumente) L.P. Piezo Z Stage P-612.Z

Description
Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding system Outstanding lifetime due to PICMA® piezo actuators
Request a Quote Datasheet
Description
Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding system Outstanding lifetime due to PICMA® piezo actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Z Stage - P-612.Z - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Z Stage
P-612.Z
Piezo Z Stage P-612.Z
Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding system Outstanding lifetime due to PICMA® piezo actuators
  • Travel range 100 µm
  • Resolution to 0.2 nm
  • Linearity error 0.2 %
  • Compact: Footprint 60 mm x 60 mm
  • Very cost-effective controller / piezo mechanics systems
  • Frictionless, high-precision flexure guiding system
  • Outstanding lifetime due to PICMA® piezo actuators
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-612.Z
Product Name Piezo Z Stage
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
6-Axis Miniature Hexapod - H-811.I2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Y-Axis Travel 0.6299 inch (16 mm)
View Details
Large Format Gantry System with Linear Motors - A-352 - PI (Physik Instrumente) L.P.
Specs
Orientation Gantry
Device Type Ball Slide
Motor Type DC; Linear Motor
View Details
PIMag® High-Load Linear Stage - V-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details