PI (Physik Instrumente) L.P. 6-Axis Miniature Hexapod H-810

Description
Most-Compact Standard Hexapod in the PI Portfolio Travel Ranges 40 x 40 x 13 mm, Rotation to 60 Degrees Load Capacity to 5 kg Resolution of a Single Strut 40 Nm Min. Incremental Motion to 200 Nm Repeatability up to ±0.5 µm Velocity to 10 mm/sec
Request a Quote Datasheet
Description
Most-Compact Standard Hexapod in the PI Portfolio Travel Ranges 40 x 40 x 13 mm, Rotation to 60 Degrees Load Capacity to 5 kg Resolution of a Single Strut 40 Nm Min. Incremental Motion to 200 Nm Repeatability up to ±0.5 µm Velocity to 10 mm/sec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
6-Axis Miniature Hexapod
H-810
6-Axis Miniature Hexapod H-810
Most-Compact Standard Hexapod in the PI Portfolio Travel Ranges 40 x 40 x 13 mm, Rotation to 60 Degrees Load Capacity to 5 kg Resolution of a Single Strut 40 Nm Min. Incremental Motion to 200 Nm Repeatability up to ±0.5 µm Velocity to 10 mm/sec
  • Most-Compact Standard Hexapod in the PI Portfolio
  • Travel Ranges 40 x 40 x 13 mm, Rotation to 60 Degrees
  • Load Capacity to 5 kg
  • Resolution of a Single Strut 40 Nm
  • Min. Incremental Motion to 200 Nm
  • Repeatability up to ±0.5 µm
  • Velocity to 10 mm/sec
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number H-810
Product Name 6-Axis Miniature Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
# of Axes 6 #
Load Capacity 5 kg (11.03 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Stage, SpaceFAB Hexapod - SF-307 BS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details