PI (Physik Instrumente) L.P. Fiber Alignment System F-836

Description
The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high repeatability, and high velocity in conjunction with compact dimensions. The F-836 XYZ system offers 3 or 6 linear degrees of freedom for 3D alignment. The scalability of the system towards further degrees of freedom is ensured by the future option of integrating goniometers. Controller and FMPA routines The alignment system is supplied complete with a preconfigured ACS controller that controls all axes both in the single-sided and double-sided configurations. FMPA routines with a rapid area scan and gradient search have been implemented in the controller (ACS buffer). Application fields Applications for 3D alignment over a large travel range by maximizing an analog signal (short and longer travel ranges available). Applications with only one input channel and one output channel, i.e., for the alignment of single optical fibers.
Request a Quote Datasheet
Description
The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high repeatability, and high velocity in conjunction with compact dimensions. The F-836 XYZ system offers 3 or 6 linear degrees of freedom for 3D alignment. The scalability of the system towards further degrees of freedom is ensured by the future option of integrating goniometers. Controller and FMPA routines The alignment system is supplied complete with a preconfigured ACS controller that controls all axes both in the single-sided and double-sided configurations. FMPA routines with a rapid area scan and gradient search have been implemented in the controller (ACS buffer). Application fields Applications for 3D alignment over a large travel range by maximizing an analog signal (short and longer travel ranges available). Applications with only one input channel and one output channel, i.e., for the alignment of single optical fibers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Alignment System - F-836 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Fiber Alignment System
F-836
Fiber Alignment System F-836
The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high repeatability, and high velocity in conjunction with compact dimensions. The F-836 XYZ system offers 3 or 6 linear degrees of freedom for 3D alignment. The scalability of the system towards further degrees of freedom is ensured by the future option of integrating goniometers. Controller and FMPA routines The alignment system is supplied complete with a preconfigured ACS controller that controls all axes both in the single-sided and double-sided configurations. FMPA routines with a rapid area scan and gradient search have been implemented in the controller (ACS buffer). Application fields Applications for 3D alignment over a large travel range by maximizing an analog signal (short and longer travel ranges available). Applications with only one input channel and one output channel, i.e., for the alignment of single optical fibers.

The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high repeatability, and high velocity in conjunction with compact dimensions. The F-836 XYZ system offers 3 or 6 linear degrees of freedom for 3D alignment. The scalability of the system towards further degrees of freedom is ensured by the future option of integrating goniometers. Controller and FMPA routines The alignment system is supplied complete with a preconfigured ACS controller that controls all axes both in the single-sided and double-sided configurations. FMPA routines with a rapid area scan and gradient search have been implemented in the controller (ACS buffer). Application fields Applications for 3D alignment over a large travel range by maximizing an analog signal (short and longer travel ranges available). Applications with only one input channel and one output channel, i.e., for the alignment of single optical fibers.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number F-836
Product Name Fiber Alignment System
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Y-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Z-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision XY Gantry System - X-365 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 7.87 to 31.5 inch (200 to 800 mm)
Y-Axis Travel 200 to 600 inch (5080 to 15240 mm)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details
Fast Multichannel Photonics Alignment Engine - FMPA - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Features Rotary Axis
View Details