PI (Physik Instrumente) L.P. Compact Fast Alignment System for Photonics and Fiber Optics F-141 PINovAlign

Description
The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.
Request a Quote Datasheet
Description
The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 PINovAlign - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Fast Alignment System for Photonics and Fiber Optics
F-141 PINovAlign
Compact Fast Alignment System for Photonics and Fiber Optics F-141 PINovAlign
The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.

The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number F-141 PINovAlign
Product Name Compact Fast Alignment System for Photonics and Fiber Optics
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Y-Axis Travel 1.57 inch (40 mm)
Z-Axis Travel 1.57 inch (40 mm)
Rated Speed 43.31 in/sec (66 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Compact, High-Speed 6-DoF Photonics Alignment Systems - F-713.HAx ; F-713.HUx - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 1.34 inch (34 mm)
Y-Axis Travel 1.26 inch (32 mm)
View Details
Precision Linear Stage - V-508 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 3.15 to 9.84 inch (80 to 250 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
Precision XY Gantry System - X-365 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 7.87 to 31.5 inch (200 to 800 mm)
Y-Axis Travel 200 to 600 inch (5080 to 15240 mm)
View Details
Q-Motion® SpaceFAB - Q-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel -0.2756 to 0.2756 inch (-7 to 7 mm)
Y-Axis Travel -0.2756 to 0.2756 inch (-7 to 7 mm)
Z-Axis Travel -0.1969 inch (-5 mm)
View Details