PI (Physik Instrumente) L.P. Linear Air Bearing Slide, PIglide RB A-10x

Description
For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use. They offer better straightness, angular deviation, and repeatability than ball bearing slides, especially for travel lengths over 4". In addition, because air bearings are inherently frictionless, they do not exhibit breakaway or running friction, even under their maximum loading. The totally noncontact, clean nature of air bearings means that they are virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatnes s <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
Request a Quote Datasheet
Description
For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use. They offer better straightness, angular deviation, and repeatability than ball bearing slides, especially for travel lengths over 4". In addition, because air bearings are inherently frictionless, they do not exhibit breakaway or running friction, even under their maximum loading. The totally noncontact, clean nature of air bearings means that they are virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatnes s <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Air Bearing Slide, PIglide RB
A-10x
Linear Air Bearing Slide, PIglide RB A-10x
For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use. They offer better straightness, angular deviation, and repeatability than ball bearing slides, especially for travel lengths over 4". In addition, because air bearings are inherently frictionless, they do not exhibit breakaway or running friction, even under their maximum loading. The totally noncontact, clean nature of air bearings means that they are virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatnes s <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"

For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use.
They offer better straightness, angular deviation, and repeatability than ball bearing slides, especially for travel lengths over 4". In addition, because air bearings are inherently frictionless, they do not exhibit breakaway or running friction, even under their maximum loading. The totally noncontact, clean nature of air bearings means that they are virtually maintenance free and their accuracy won't degrade over time due to wear.

  • Travel to 1,000mm
  • Table Size 50mm to 300mm
  • Load to 770kg
  • Tilt <0.25 arc-sec/in
  • Straightness/Flatness <0.25µm
  • Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-10x
Product Name Linear Air Bearing Slide, PIglide RB
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Planar Scanner with Air Bearing - A-311 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details
Compact Precision Z Stage - L-306 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.5118 inch (13 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details