PHD Manufacturing, Inc. Pipe Clamp 553 0350PV

Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 553 0350PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
553 0350PV
Pipe Clamp 553 0350PV
2-PIECE TYPE PLAIN, PVC COATED FINISH 13 INCH OVERALL LENGTH 600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
  • 2-PIECE TYPE
  • PLAIN, PVC COATED FINISH
  • 13 INCH OVERALL LENGTH
  • 600 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 600 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 2.3 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 553 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 553 0350PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Polyamide, Steel, Polypropylene, Plastic
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
760 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70025 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 521 1600EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2220 to 2490 lbs (1007 to 1129 kg)
View Details