Jergens, Inc. HDC3300PL Heavy Duty Cam Push Clamps 72414

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,370 lbs Weight: 0.8 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,370 lbs Weight: 0.8 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Cleveland, OH, United States
HDC3300PL Heavy Duty Cam Push Clamps
72414
HDC3300PL Heavy Duty Cam Push Clamps 72414
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,370 lbs Weight: 0.8 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Force: 3,370 lbs
  • Weight: 0.8 lbs
  • Supplied complete with set screw, nuts, mounting base, & locknuts

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72414
Product Name HDC3300PL Heavy Duty Cam Push Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

HDC8800 Heavy Duty Cam Clamps - 72401 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
Adjustable Torque Toggle Screws - 31103 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details