Certex UK Beam Clamp IPSTARTEC11 WLL ton 2.5 502100250200240

Description
The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the chain guide in the appropriate position, it is easy to switch from lifting to tilting and back again, which shifts the center of gravity. Features: • Available in capacities of 1.5 and 2.5 metric tons. • Jaw openings available: 6 to 20mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote
Description
The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the chain guide in the appropriate position, it is easy to switch from lifting to tilting and back again, which shifts the center of gravity. Features: • Available in capacities of 1.5 and 2.5 metric tons. • Jaw openings available: 6 to 20mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Harworth, United Kingdom
Beam Clamp IPSTARTEC11 WLL ton 2.5
502100250200240
Beam Clamp IPSTARTEC11 WLL ton 2.5 502100250200240
The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the chain guide in the appropriate position, it is easy to switch from lifting to tilting and back again, which shifts the center of gravity. Features: • Available in capacities of 1.5 and 2.5 metric tons. • Jaw openings available: 6 to 20mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit with certification. • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.

The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H” and “I” profiles. By placing the chain guide in the appropriate position, it is easy to switch from lifting to tilting and back again, which shifts the center of gravity.

Features:
• Available in capacities of 1.5 and 2.5 metric tons.
• Jaw openings available: 6 to 20mm.
• Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
• Individually Proof Tested to 2 times the Working Load Limit with certification.
• User manual with test certificate is included with each clamp.
• Maintenance and repair kits are available.
• All sizes are RFID EQUIPPED.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100250200240
Product Name Beam Clamp IPSTARTEC11 WLL ton 2.5
Body Material Steel; Alloy steel.
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details