Proto® Industrial Tools LOCKING CLAMP PT-1207

Description
CURVED JAW TYPE 7 3/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/32 INCH L X 1 17/32 INCH W X 1/2 INCH THK WEIGHT 0.9 LB
Datasheet
Description
CURVED JAW TYPE 7 3/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/32 INCH L X 1 17/32 INCH W X 1/2 INCH THK WEIGHT 0.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - PT-1207 - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1207
LOCKING CLAMP PT-1207
CURVED JAW TYPE 7 3/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/32 INCH L X 1 17/32 INCH W X 1/2 INCH THK WEIGHT 0.9 LB
  • CURVED JAW TYPE
  • 7 3/8 INCH
  • CUSHION GRIP HANDLE MATERIAL
  • ALLOY STEEL JAW MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.24
  • JAW SIZE 1 9/32 INCH L X 1 17/32 INCH W X 1/2 INCH THK
  • WEIGHT 0.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number PT-1207
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Adjustable Torque Toggle Screws - 31104 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 7938804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Drum clamp
Capacity / Jaw Opening 0.8268 inch (21 mm)
View Details
C Clamp - J412S - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
View Details