PHD Manufacturing, Inc. Pipe Clamp 551 1800EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 1800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 1800EG
Pipe Clamp 551 1800EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 28-3/8 INCH OVERALL LENGTH
  • 2900 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 33.3 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 1800EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
760 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70013 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Pipe Clamp - 550 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 220 lbs (99.77 kg)
View Details