PHD Manufacturing, Inc. Pipe Clamp 550 0075PL

Description
2-PIECE TYPE PLAIN FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0075PL
Pipe Clamp 550 0075PL
2-PIECE TYPE PLAIN FINISH 9-3/8 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 220 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 220 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.1 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0075PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 254793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
View Details
Pipe Clamp - 525 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2230 to 2500 lbs (1011 to 1134 kg)
View Details