Certex UK Horizontal Plate Clamps CH WLL ton 1 502100100322794

Description
The CH horizontal plate clamps have been specifically designed to be used in pairs for the transportation of plate bundles as well as single plates with a minimum thickness of 5mm. A pair of clamps used with a two legged chain sling are suitable for small plates. It is recommended to use two pairs in conjunction with a spreader beam for handling of larger plates. These units are supplied as standard with a smooth jaw. There is also the option of hardened steel teeth jaws for special applications. Please contact our technical department for further details. The HH horizontal plate clamps incorporate all of the features of the CH clamps, yet are manufactured from high strength steel giving them exceptionally low tare weights. These plate clamps are service-friendly, making it easy to exchange parts, which are readily available. Clamp repairs are available through the factory, or can be done by a competent person.
Request a Quote
Description
The CH horizontal plate clamps have been specifically designed to be used in pairs for the transportation of plate bundles as well as single plates with a minimum thickness of 5mm. A pair of clamps used with a two legged chain sling are suitable for small plates. It is recommended to use two pairs in conjunction with a spreader beam for handling of larger plates. These units are supplied as standard with a smooth jaw. There is also the option of hardened steel teeth jaws for special applications. Please contact our technical department for further details. The HH horizontal plate clamps incorporate all of the features of the CH clamps, yet are manufactured from high strength steel giving them exceptionally low tare weights. These plate clamps are service-friendly, making it easy to exchange parts, which are readily available. Clamp repairs are available through the factory, or can be done by a competent person.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Harworth, United Kingdom
Horizontal Plate Clamps CH WLL ton 1
502100100322794
Horizontal Plate Clamps CH WLL ton 1 502100100322794
The CH horizontal plate clamps have been specifically designed to be used in pairs for the transportation of plate bundles as well as single plates with a minimum thickness of 5mm. A pair of clamps used with a two legged chain sling are suitable for small plates. It is recommended to use two pairs in conjunction with a spreader beam for handling of larger plates. These units are supplied as standard with a smooth jaw. There is also the option of hardened steel teeth jaws for special applications. Please contact our technical department for further details. The HH horizontal plate clamps incorporate all of the features of the CH clamps, yet are manufactured from high strength steel giving them exceptionally low tare weights. These plate clamps are service-friendly, making it easy to exchange parts, which are readily available. Clamp repairs are available through the factory, or can be done by a competent person.

The CH horizontal plate clamps have been specifically designed to be used in pairs for the transportation of plate bundles as well as single plates with a minimum thickness of 5mm. A pair of clamps used with a two legged chain sling are suitable for small plates. It is recommended to use two pairs in conjunction with a spreader beam for handling of larger plates. These units are supplied as standard with a smooth jaw. There is also the option of hardened steel teeth jaws for special applications. Please contact our technical department for further details. The HH horizontal plate clamps incorporate all of the features of the CH clamps, yet are manufactured from high strength steel giving them exceptionally low tare weights. These plate clamps are service-friendly, making it easy to exchange parts, which are readily available. Clamp repairs are available through the factory, or can be done by a competent person.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100100322794
Product Name Horizontal Plate Clamps CH WLL ton 1
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details