RS Components, Ltd. Clamps 7719357

Description
Forged Steel G Clamp 150 mm
Request a Quote
Description
Forged Steel G Clamp 150 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 7719357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
7719357
Clamps 7719357
Forged Steel G Clamp 150 mm

Forged Steel G Clamp 150 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7719357
Product Name Clamps
Clamp Type C clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Clamps - 2726489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Clamps - 1253866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details