The PCE-FST-200-201-I is a cup anemometer wind speed sensor designed for permanent installation in harsh environments, featuring corrosion-resistant alloy construction and IP65 protection with seal protection against water and dust. It outputs both 4…20 mA and 0…10 V DC signals, operates on 12…36 V DC, and measures wind speeds from 0.5 m/s to 50 m/s with an accuracy of ±0.5 m/s below 5 m/s and ±3% of scale end value above 5 m/s. The operating temperature range is -20 to +85°C at up to 95% relative humidity, with a maximum wind speed tolerance of 70 m/s for up to 30 minutes. It uses an M12 power connector and consumes 10 W at 24 V DC.
Robust wind sensor PCE-FST-200-201-I for permanent installation / powder coating/
weatherproof seal protectionThe wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form. The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust.
The PCE-FST-200-201 wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | PCE-FST-200-201-I |
| Product Name | Wind Speed Alarm / Wind Alarm Controller |
| Weather Component Sensed | Senses Wind Speed |