PCE Instruments / PCE Americas Inc. Condition Monitoring Climate Meter PCE-T 1200

Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote
Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Condition Monitoring Climate Meter
PCE-T 1200
Condition Monitoring Climate Meter PCE-T 1200
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-T 1200
Product Name Condition Monitoring Climate Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-VA 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Instrument Display Options Digital Display
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details