PCE Instruments / PCE Americas Inc. Automotive Tester / Borescope PCE-VE 360N

Description
PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 3.9 mm / 0.16" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote
Description
PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 3.9 mm / 0.16" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Tester / Borescope - PCE-VE 360N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Automotive Tester / Borescope
PCE-VE 360N
Automotive Tester / Borescope PCE-VE 360N
PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 3.9 mm / 0.16" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***

PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available.
The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 3.9 mm / 0.16" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.
***Not for medical use***

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 360N
Product Name Automotive Tester / Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
Working Length 1 m (1.09 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details