PCE Instruments / PCE Americas Inc. Borescope with Telescoping Pole PCE-IVE 320

Description
PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, engines and equipment. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included). ***Not for medical use***
Request a Quote
Description
PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, engines and equipment. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included). ***Not for medical use***
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-IVE 320 is a borescope for inspecting inaccessible areas in machinery, featuring a 320 mm long, 32 mm diameter flexible camera head with 12 adjustable white LEDs, a 5 inch (12.7 cm) LCD monitor with 800 × 480 resolution, and a telescoping pole extending from 0.9 m to 2.3 m. The total system length reaches 3 m. It supports video recording to SD cards (2-32 GB) in MPEG-4 ASF format and includes a rechargeable 12 V DC, 1500 mAh battery. Operating temperature ranges from -20 °C to +50 °C. The device is supplied with an SD card, card reader, charging adapter, headphone, and carrying strap.

Datasheet Summary
Powered by GS/AI

The PCE-IVE 320 is a borescope for inspecting inaccessible areas in machinery, featuring a 320 mm long, 32 mm diameter flexible camera head with 12 adjustable white LEDs, a 5 inch (12.7 cm) LCD monitor with 800 × 480 resolution, and a telescoping pole extending from 0.9 m to 2.3 m. The total system length reaches 3 m. It supports video recording to SD cards (2-32 GB) in MPEG-4 ASF format and includes a rechargeable 12 V DC, 1500 mAh battery. Operating temperature ranges from -20 °C to +50 °C. The device is supplied with an SD card, card reader, charging adapter, headphone, and carrying strap.

Suppliers

Company
Product
Description
Supplier Links
Borescope with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope with Telescoping Pole
PCE-IVE 320
Borescope with Telescoping Pole PCE-IVE 320
PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, engines and equipment. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included). ***Not for medical use***

PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents.

PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, engines and equipment. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included).
***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-IVE 320
Product Name Borescope with Telescoping Pole
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Borescope - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details