PCE Instruments / PCE Americas Inc. Borescope PCE-VE 350HR3

Description
PCE-VE 350HR3 Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 350HR3 is a two-way articulating borescope, inspection camera, industrial endoscope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote
Description
PCE-VE 350HR3 Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 350HR3 is a two-way articulating borescope, inspection camera, industrial endoscope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 350HR3
Borescope PCE-VE 350HR3
PCE-VE 350HR3 Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 350HR3 is a two-way articulating borescope, inspection camera, industrial endoscope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***

PCE-VE 350HR3 Borescope
Two-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination

PCE-VE 350HR3 is a two-way articulating borescope, inspection camera, industrial endoscope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark.
The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.
***Not for medical use***

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 350HR3
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
Working Length 3 m (3.28 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Automotive Tester / Borescope - PCE-VE 340N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details
Borescope - PCE-VE 380N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details