PCE Instruments / PCE Americas Inc. Borescope PCE-VE 355N

Description
PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use***
Request a Quote
Description
PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use***
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-VE 355N is a two-way articulating industrial inspection camera with a 4.5 mm diameter cable and 1.5 m length for non-destructive inspection of confined spaces. It features a 5 LED illumination system with automatic brightness control, a 67 degree field of view, and a depth of field of 1.5 to 10 cm. Images and videos are captured in JPEG 640 x 480 pixel resolution and ASF 320 x 240 format at 30 frames per second and stored on an included 8 GB SD card, upgradable to 32 GB. The device has a 3.5 inch TFT LCD display, Mini USB 1.1 interface, and operates on a rechargeable 3.7 volt lithium-ion battery. It is rated for operation from -10 to 50 degrees Celsius and weighs 450 grams including the carrying case. Dimensions of the handheld unit are 207 by 118 by 37 millimeters. Not for medical use.

Datasheet Summary
Powered by GS/AI

The PCE-VE 355N is a two-way articulating industrial inspection camera with a 4.5 mm diameter cable and 1.5 m length for non-destructive inspection of confined spaces. It features a 5 LED illumination system with automatic brightness control, a 67 degree field of view, and a depth of field of 1.5 to 10 cm. Images and videos are captured in JPEG 640 x 480 pixel resolution and ASF 320 x 240 format at 30 frames per second and stored on an included 8 GB SD card, upgradable to 32 GB. The device has a 3.5 inch TFT LCD display, Mini USB 1.1 interface, and operates on a rechargeable 3.7 volt lithium-ion battery. It is rated for operation from -10 to 50 degrees Celsius and weighs 450 grams including the carrying case. Dimensions of the handheld unit are 207 by 118 by 37 millimeters. Not for medical use.

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 355N
Borescope PCE-VE 355N
PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use***

PCE-VE 355N Borescope
Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable

***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 355N
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
Working Length 1.5 m (1.64 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Borescope with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details