PCE Instruments / PCE Americas Inc. Borescope PCE-VE 1034N-F

Description
Borescope PCE-VE 1034N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps) / Bright LEDs on the camera head / Camera head diam.: 4.5 mm / 0.18" The Borescope PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the borescope. A special advantage of the borescope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The borescope allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the borescope's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the borescope. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Especially in places that are difficult to access, the two-way optics is a great advantage of the borescope. However, if the control of the camera head is not sufficient and images on the display can not be shown satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90° angle. In addition to the image rotation, various other functions can also be set on the handset itself. For example, the borescope allows a digital zoom as well as the setting of the LED brightness of the camera head. The borescope has a thread at the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu by the borescope. In addition, when the automatic switch-off is activated, different time intervals between 5 and 30 minutes can be selected. In addition to the tripod, the main unit can also be comfortably held by the padded shoulder straps.
Request a Quote
Description
Borescope PCE-VE 1034N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps) / Bright LEDs on the camera head / Camera head diam.: 4.5 mm / 0.18" The Borescope PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the borescope. A special advantage of the borescope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The borescope allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the borescope's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the borescope. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Especially in places that are difficult to access, the two-way optics is a great advantage of the borescope. However, if the control of the camera head is not sufficient and images on the display can not be shown satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90° angle. In addition to the image rotation, various other functions can also be set on the handset itself. For example, the borescope allows a digital zoom as well as the setting of the LED brightness of the camera head. The borescope has a thread at the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu by the borescope. In addition, when the automatic switch-off is activated, different time intervals between 5 and 30 minutes can be selected. In addition to the tripod, the main unit can also be comfortably held by the padded shoulder straps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope PCE-VE 1034N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps) / Bright LEDs on the camera head / Camera head diam.: 4.5 mm / 0.18" The Borescope PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the borescope. A special advantage of the borescope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The borescope allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the borescope's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the borescope. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material. Especially in places that are difficult to access, the two-way optics is a great advantage of the borescope. However, if the control of the camera head is not sufficient and images on the display can not be shown satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90° angle. In addition to the image rotation, various other functions can also be set on the handset itself. For example, the borescope allows a digital zoom as well as the setting of the LED brightness of the camera head. The borescope has a thread at the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu by the borescope. In addition, when the automatic switch-off is activated, different time intervals between 5 and 30 minutes can be selected. In addition to the tripod, the main unit can also be comfortably held by the padded shoulder straps.

Borescope PCE-VE 1034N-F / 2-Way head / Image and video recordings / Large 7" LCD display for detailed viewing / Recording on SD card / Images rotatable 360° (90° steps) / Bright LEDs on the camera head / Camera head diam.: 4.5 mm / 0.18"

The Borescope PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the borescope. A special advantage of the borescope is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The borescope allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the borescope's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the borescope. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.


Especially in places that are difficult to access, the two-way optics is a great advantage of the borescope. However, if the control of the camera head is not sufficient and images on the display can not be shown satisfactorily, there is still the possibility to rotate the images on the display of the handset at a 90° angle. In addition to the image rotation, various other functions can also be set on the handset itself. For example, the borescope allows a digital zoom as well as the setting of the LED brightness of the camera head. The borescope has a thread at the back which allows the user to position the main unit on a tripod to carry out permanent recordings. The automatic switch-off function can be activated or deactivated in the menu by the borescope. In addition, when the automatic switch-off is activated, different time intervals between 5 and 30 minutes can be selected. In addition to the tripod, the main unit can also be comfortably held by the padded shoulder straps.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 1034N-F
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
Working Length 3 m (3.28 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Borescope - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 380N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details