PCE Instruments / PCE Americas Inc. Industrial Borescope PCE-PIC 60

Description
The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360° horizontally and 180° vertically. Furthermore, the camera has a motorized focus, which makes it possible to realize field of view depths between 20 and 100 cm. At the head of the pipe camera are 4 ultra-bright LEDs, which perfectly illuminate tubes and channels. The pipe camera has an electronic meter counter, which makes it easier to pinpoint damaged areas or blockages in pipes. For documentation, images and videos can be recorded and saved with the pipe channel camera. For a better view of the image, the pipe camera can be connected via HDMI cable to an external monitor. The pipe camera takes pictures in 1080P, so no detail is lost. To add commentary to the scan, the USB keyboard can be used. The pipe camera is supplied on a robust, made of aluminum, trolley. Additionally included is a trolley and a roller guide for the camera, which are used to mount the camera head. As a result, pipes and ducts between 80 and 1200 mm / 3.1 ... 47.2 in can be driven.
Request a Quote
Description
The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360° horizontally and 180° vertically. Furthermore, the camera has a motorized focus, which makes it possible to realize field of view depths between 20 and 100 cm. At the head of the pipe camera are 4 ultra-bright LEDs, which perfectly illuminate tubes and channels. The pipe camera has an electronic meter counter, which makes it easier to pinpoint damaged areas or blockages in pipes. For documentation, images and videos can be recorded and saved with the pipe channel camera. For a better view of the image, the pipe camera can be connected via HDMI cable to an external monitor. The pipe camera takes pictures in 1080P, so no detail is lost. To add commentary to the scan, the USB keyboard can be used. The pipe camera is supplied on a robust, made of aluminum, trolley. Additionally included is a trolley and a roller guide for the camera, which are used to mount the camera head. As a result, pipes and ducts between 80 and 1200 mm / 3.1 ... 47.2 in can be driven.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Industrial Borescope
PCE-PIC 60
Industrial Borescope PCE-PIC 60
The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360° horizontally and 180° vertically. Furthermore, the camera has a motorized focus, which makes it possible to realize field of view depths between 20 and 100 cm. At the head of the pipe camera are 4 ultra-bright LEDs, which perfectly illuminate tubes and channels. The pipe camera has an electronic meter counter, which makes it easier to pinpoint damaged areas or blockages in pipes. For documentation, images and videos can be recorded and saved with the pipe channel camera. For a better view of the image, the pipe camera can be connected via HDMI cable to an external monitor. The pipe camera takes pictures in 1080P, so no detail is lost. To add commentary to the scan, the USB keyboard can be used. The pipe camera is supplied on a robust, made of aluminum, trolley. Additionally included is a trolley and a roller guide for the camera, which are used to mount the camera head. As a result, pipes and ducts between 80 and 1200 mm / 3.1 ... 47.2 in can be driven.

The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360° horizontally and 180° vertically. Furthermore, the camera has a motorized focus, which makes it possible to realize field of view depths between 20 and 100 cm. At the head of the pipe camera are 4 ultra-bright LEDs, which perfectly illuminate tubes and channels. The pipe camera has an electronic meter counter, which makes it easier to pinpoint damaged areas or blockages in pipes. For documentation, images and videos can be recorded and saved with the pipe channel camera. For a better view of the image, the pipe camera can be connected via HDMI cable to an external monitor. The pipe camera takes pictures in 1080P, so no detail is lost. To add commentary to the scan, the USB keyboard can be used. The pipe camera is supplied on a robust, made of aluminum, trolley. Additionally included is a trolley and a roller guide for the camera, which are used to mount the camera head. As a result, pipes and ducts between 80 and 1200 mm / 3.1 ... 47.2 in can be driven.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-PIC 60
Product Name Industrial Borescope
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Borescope - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Industrial Borescope - PCE-PIC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 23 mm (0.9055 inch)
View Details