PCE Instruments / PCE Americas Inc. Borescope PCE-VE 1000

Description
PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities. Display only. Camera cable sold separately. See accessories to customize.
Request a Quote
Description
PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities. Display only. Camera cable sold separately. See accessories to customize.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-VE 1000 is a borescope display unit featuring a 7" LCD screen with 800 x 480 pixel resolution for industrial inspection. It supports photo capture at 640 x 480 pixels in JPEG format and video recording at the same resolution with audio in MPEG format. The device includes an 8 GB SD card, accommodates SD cards up to 32 GB, and has a built-in microphone for audio recording. It operates for 5 hours on a single Li-ion battery charge, with a 3-hour charging time. The unit is rated IP57 for dust and water resistance, operates from 0 to 60 °C, and withstands a 1-meter drop. It has USB and AV output (NTSC/PAL) interfaces. Dimensions are 240 x 154 x 47 mm and it weighs 1.3 kg. The camera cable is sold separately.

Datasheet Summary
Powered by GS/AI

The PCE-VE 1000 is a borescope display unit featuring a 7" LCD screen with 800 x 480 pixel resolution for industrial inspection. It supports photo capture at 640 x 480 pixels in JPEG format and video recording at the same resolution with audio in MPEG format. The device includes an 8 GB SD card, accommodates SD cards up to 32 GB, and has a built-in microphone for audio recording. It operates for 5 hours on a single Li-ion battery charge, with a 3-hour charging time. The unit is rated IP57 for dust and water resistance, operates from 0 to 60 °C, and withstands a 1-meter drop. It has USB and AV output (NTSC/PAL) interfaces. Dimensions are 240 x 154 x 47 mm and it weighs 1.3 kg. The camera cable is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 1000
Borescope PCE-VE 1000
PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities. Display only. Camera cable sold separately. See accessories to customize.

PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities.
Display only. Camera cable sold separately. See accessories to customize.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 1000
Product Name Borescope
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Rigid Borescope - PCE-RS 27 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Rigid
Viewing Angle Direct
Diameter 2.7 mm (0.1063 inch)
View Details
Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details