PCE Instruments / PCE Americas Inc. Borescope PCE-VE 1030N

Description
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience.
Request a Quote
Description
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 1030N
Borescope PCE-VE 1030N
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience.

PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 1030N
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
Working Length 30 m (32.81 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Borescope - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 390N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details