PCE Instruments / PCE Americas Inc. Contact Thermometer PCE-T390

Description
Contact Thermometer PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 Contact Thermometer has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the contact thermometer so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 Contact Thermometer, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the contact thermometer. The display of the PCE-T390 contact thermometer shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 contact thermometer can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The contact thermometer can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.
Request a Quote
Description
Contact Thermometer PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 Contact Thermometer has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the contact thermometer so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 Contact Thermometer, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the contact thermometer. The display of the PCE-T390 contact thermometer shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 contact thermometer can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The contact thermometer can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Contact Thermometer
PCE-T390
Contact Thermometer PCE-T390
Contact Thermometer PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 Contact Thermometer has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the contact thermometer so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 Contact Thermometer, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the contact thermometer. The display of the PCE-T390 contact thermometer shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 contact thermometer can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The contact thermometer can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.

Contact Thermometer PCE-T390
Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot
large LC display / power supply via batteries or mains adaptor /
The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 Contact Thermometer has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the contact thermometer so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 Contact Thermometer, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the contact thermometer. The display of the PCE-T390 contact thermometer shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 contact thermometer can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The contact thermometer can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-T390
Product Name Contact Thermometer
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
Sensed Temperature Range -148 to 2498 F (-100 to 1370 C)
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Temperature Meter - PCE-T 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details