PCE Instruments / PCE Americas Inc. Roughness Tester PCE-RT 2300

Description
The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine the surface roughness with the roughness tester even on small or narrow profiles. The measured values are displayed on a large LCD display of the roughness meter. This display is also used by the roughness tester. The roughness tester is powered by an internal battery with voltage. This battery can be powered by a conventional USB power adapter. The detachable motorized sensor is connected by a cable to the main unit of the roughness gauge. The diamond stylus is installed in the motorized sensor. This presses with a maximum force of 4 mN on the surface from which the roughness is to be measured. The roughness tester measures according to the valid ISO, ANSI and JIS standards for roughness measuring instruments.
Request a Quote Datasheet
Description
The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine the surface roughness with the roughness tester even on small or narrow profiles. The measured values are displayed on a large LCD display of the roughness meter. This display is also used by the roughness tester. The roughness tester is powered by an internal battery with voltage. This battery can be powered by a conventional USB power adapter. The detachable motorized sensor is connected by a cable to the main unit of the roughness gauge. The diamond stylus is installed in the motorized sensor. This presses with a maximum force of 4 mN on the surface from which the roughness is to be measured. The roughness tester measures according to the valid ISO, ANSI and JIS standards for roughness measuring instruments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughness Tester - PCE-RT 2300 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Roughness Tester
PCE-RT 2300
Roughness Tester PCE-RT 2300
The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine the surface roughness with the roughness tester even on small or narrow profiles. The measured values are displayed on a large LCD display of the roughness meter. This display is also used by the roughness tester. The roughness tester is powered by an internal battery with voltage. This battery can be powered by a conventional USB power adapter. The detachable motorized sensor is connected by a cable to the main unit of the roughness gauge. The diamond stylus is installed in the motorized sensor. This presses with a maximum force of 4 mN on the surface from which the roughness is to be measured. The roughness tester measures according to the valid ISO, ANSI and JIS standards for roughness measuring instruments.

The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine the surface roughness with the roughness tester even on small or narrow profiles. The measured values are displayed on a large LCD display of the roughness meter. This display is also used by the roughness tester. The roughness tester is powered by an internal battery with voltage. This battery can be powered by a conventional USB power adapter. The detachable motorized sensor is connected by a cable to the main unit of the roughness gauge. The diamond stylus is installed in the motorized sensor. This presses with a maximum force of 4 mN on the surface from which the roughness is to be measured. The roughness tester measures according to the valid ISO, ANSI and JIS standards for roughness measuring instruments.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Surface Metrology Equipment
Product Number PCE-RT 2300
Product Name Roughness Tester
Measurement Capability Roughness; Ra, Rz, Rq, Rt, Rc, Rp, Rv, R3z, R3y, Rz (JIS), Ry, Rs, Rsk, Rku, Rmax, Rsm, Rmr, RPc, Rk, Rpk, Rvk, Mr1, Mr2
Technology Contact / Stylus
Operating Temperature -4 to 104 F (-20 to 40 C)
Accuracy < ± 10%
Unlock Full Specs
to access all available technical data

Similar Products

Roughness Tester with Bluetooth - PCE-RT 1200BT - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness; Ra, Rz, Rq, Rt
Standards Compliance DIN; ANSIB46.1/ASMEB46.1
Technology Contact / Stylus
View Details
Roughness Tester - PCE-RT 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness; Rc, Rsk,
Technology Contact / Stylus
Accuracy < ± 10%
View Details
Roughness Tester - PCE-RT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Surface Profilometry; Roughness
Standards Compliance ISO / EN; DIN; JIS; ABSI
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Roughness Tester with Bluetooth - PCE-RT 2000BT - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness; Ra, Rq, Rsm, Rsk, Rz, Rt, Rp, Rv, Rc
Standards Compliance DIN; ANSIB46.1/ASMEB46.1
Technology Contact / Stylus
View Details