PCE Instruments / PCE Americas Inc. Roughness Tester PCE-RT 2000

Description
The roughness tester PCE-RT 2000 is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness with the roughness measuring device is precisely recorded via the piezotast head. The roughness tester measures in the ranges Ra, Rq, Rsm, Rsk, Rz, Rt, Rp, Rv, Rc and is therefore a universal roughness tester in quality assurance. The roughness tester is simply placed on the surface for measurement. During the measurement process, a probe is pulled over the surface and the roughness tester displays the measured value on the large, OLED display. In addition to the numerical measured value display, the measuring profile can be graphically visualized. The roughness tester PCE-RT 2000 is powered by a rechargeable battery. The charger of the surface tester is included in delivery. The roughness tester has an automatic shut-off function for the battery care.
Request a Quote Datasheet
Description
The roughness tester PCE-RT 2000 is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness with the roughness measuring device is precisely recorded via the piezotast head. The roughness tester measures in the ranges Ra, Rq, Rsm, Rsk, Rz, Rt, Rp, Rv, Rc and is therefore a universal roughness tester in quality assurance. The roughness tester is simply placed on the surface for measurement. During the measurement process, a probe is pulled over the surface and the roughness tester displays the measured value on the large, OLED display. In addition to the numerical measured value display, the measuring profile can be graphically visualized. The roughness tester PCE-RT 2000 is powered by a rechargeable battery. The charger of the surface tester is included in delivery. The roughness tester has an automatic shut-off function for the battery care.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughness Tester - PCE-RT 2000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Roughness Tester
PCE-RT 2000
Roughness Tester PCE-RT 2000
The roughness tester PCE-RT 2000 is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness with the roughness measuring device is precisely recorded via the piezotast head. The roughness tester measures in the ranges Ra, Rq, Rsm, Rsk, Rz, Rt, Rp, Rv, Rc and is therefore a universal roughness tester in quality assurance. The roughness tester is simply placed on the surface for measurement. During the measurement process, a probe is pulled over the surface and the roughness tester displays the measured value on the large, OLED display. In addition to the numerical measured value display, the measuring profile can be graphically visualized. The roughness tester PCE-RT 2000 is powered by a rechargeable battery. The charger of the surface tester is included in delivery. The roughness tester has an automatic shut-off function for the battery care.

The roughness tester PCE-RT 2000 is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness with the roughness measuring device is precisely recorded via the piezotast head. The roughness tester measures in the ranges Ra, Rq, Rsm, Rsk, Rz, Rt, Rp, Rv, Rc and is therefore a universal roughness tester in quality assurance. The roughness tester is simply placed on the surface for measurement. During the measurement process, a probe is pulled over the surface and the roughness tester displays the measured value on the large, OLED display. In addition to the numerical measured value display, the measuring profile can be graphically visualized. The roughness tester PCE-RT 2000 is powered by a rechargeable battery. The charger of the surface tester is included in delivery. The roughness tester has an automatic shut-off function for the battery care.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Surface Metrology Equipment
Product Number PCE-RT 2000
Product Name Roughness Tester
Measurement Capability Roughness; Rc, Rsk,
Technology Contact / Stylus
Accuracy < ± 10%
Unlock Full Specs
to access all available technical data

Similar Products

Roughness Tester - PCE-RT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Surface Profilometry; Roughness
Standards Compliance ISO / EN; DIN; JIS; ABSI
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Roughness Tester with Bluetooth - PCE-RT 1200BT - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness; Ra, Rz, Rq, Rt
Standards Compliance DIN; ANSIB46.1/ASMEB46.1
Technology Contact / Stylus
View Details
Roughness Tester - PCE-RT 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Surface Profilometry; Roughness
Technology Contact / Stylus
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
Roughness Tester - PCE-RT 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Surface Profilometry; Roughness
Technology Contact / Stylus
Operating Temperature 32 to 122 F (0 to 50 C)
View Details