Surface texture meter / measurement range covers Ra and Rz /
LCD display with background lights / sensor made of a diamond / induction principle
The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex and elaborate level, the measurement results can be gained easily and in a comfortable way. Due to it's ragged design the device has a long lifetime. This device is calibrated on ISO, DIN, ABSI and JIS standards. The surface texture meter can be applied for various mechanical manufacturing processes as a controlling equipment. The device indicates all calculated measurement results on its LCD display any time. In order to measure the roughness of a surface, the sensor is to be placed onto that surface. Afterwards the sensor samples evenly the surface following its guide rail. Now the device will calculate the measuring values. Thus the indicated values are a result of the sensor's movement, while it is induced with electricity. The fast DSP processing supports quick measurements results, which are then shown on the surface texture meter's display.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Surface Profilometers |
| Product Number | PCE-RT 10 |
| Product Name | Roughness Tester |
| Measurement Capability | Roughness |
| Specific Parameters / Measurements | Roughness Average; Mean Peak to Valley Height or roughness depth |
| Standards Compliance | ISO / EN; DIN; JIS; ABSI |