PCE-RT 1200 Roughness Tester
For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters
PCE-RT 1200 is a portable roughness tester used in many different material surface testing applications. The PCE-RT 1200 roughness tester has an internal memory. Data transfer to a PC is possible using the device's RS-232 port and optional software - see accessories. The internal memory, RS-232 port and optional software come in handy when establishing, maintaining and tracking quality control standards for manufactured products.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Surface Profilometers |
| Product Number | PCE-RT 1200 |
| Product Name | Roughness Tester |
| Technology | Contact / Stylus |
| Measurement Capability | Roughness |
| Specific Parameters / Measurements | Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height |
| Operating Temperature | 32 to 122 F (0 to 50 C) |