PCE Instruments / PCE Americas Inc. Differential Pressure Manometer PCE-P01

Description
PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P01 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.
Request a Quote Datasheet
Description
PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P01 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - PCE-P01 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Differential Pressure Manometer
PCE-P01
Differential Pressure Manometer PCE-P01
PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P01 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.

PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the meter's screen for comparison against current measurement values.

In addition, the PCE-P01 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-P01
Product Name Differential Pressure Manometer
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
Working Pressure Range 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Multifunction Manometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Digital Numerical Display
View Details