PCE Instruments / PCE Americas Inc. Pressure Gauge PCE-PDA 1000L

Description
PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is measured by this pressure gauge in the range between -100 ... 2000 kPa. The relative pressure gauge has a quick coupling connection with which the air pressure or water pressure can be directly applied to the device. In addition to the measurement in kPa, many other pressure units are available to the user. The large LCD on the relative pressure gauge continuously visualizes the measured values. It is also possible to freeze the maximum or minimum measured value in the display via the Max-Min-Hold function. Likewise, the relative pressure gauge in the second display area optionally displays the system temperature or a pressure difference if a leak test has been carried out. The PCE-PDA 1000L relative pressure gauge has a data logger. The memory has 1024 memory locations. Recordings of up to 255h can be stored in each memory location. To evaluate the stored measured values, software is available to the relative pressure gauge. The pressure gauge for relative pressure is supplied by 2 AA batteries. Here the user can either use batteries or rechargeable batteries. In battery operation, the relative pressure gauge PCE-PDA 1000L can be charged via a micro USB port.
Request a Quote
Description
PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is measured by this pressure gauge in the range between -100 ... 2000 kPa. The relative pressure gauge has a quick coupling connection with which the air pressure or water pressure can be directly applied to the device. In addition to the measurement in kPa, many other pressure units are available to the user. The large LCD on the relative pressure gauge continuously visualizes the measured values. It is also possible to freeze the maximum or minimum measured value in the display via the Max-Min-Hold function. Likewise, the relative pressure gauge in the second display area optionally displays the system temperature or a pressure difference if a leak test has been carried out. The PCE-PDA 1000L relative pressure gauge has a data logger. The memory has 1024 memory locations. Recordings of up to 255h can be stored in each memory location. To evaluate the stored measured values, software is available to the relative pressure gauge. The pressure gauge for relative pressure is supplied by 2 AA batteries. Here the user can either use batteries or rechargeable batteries. In battery operation, the relative pressure gauge PCE-PDA 1000L can be charged via a micro USB port.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Pressure Gauge
PCE-PDA 1000L
Pressure Gauge PCE-PDA 1000L
PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is measured by this pressure gauge in the range between -100 ... 2000 kPa. The relative pressure gauge has a quick coupling connection with which the air pressure or water pressure can be directly applied to the device. In addition to the measurement in kPa, many other pressure units are available to the user. The large LCD on the relative pressure gauge continuously visualizes the measured values. It is also possible to freeze the maximum or minimum measured value in the display via the Max-Min-Hold function. Likewise, the relative pressure gauge in the second display area optionally displays the system temperature or a pressure difference if a leak test has been carried out. The PCE-PDA 1000L relative pressure gauge has a data logger. The memory has 1024 memory locations. Recordings of up to 255h can be stored in each memory location. To evaluate the stored measured values, software is available to the relative pressure gauge. The pressure gauge for relative pressure is supplied by 2 AA batteries. Here the user can either use batteries or rechargeable batteries. In battery operation, the relative pressure gauge PCE-PDA 1000L can be charged via a micro USB port.

PCE-PDA 1000L Pressure Gauge
Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD

The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is measured by this pressure gauge in the range between -100 ... 2000 kPa. The relative pressure gauge has a quick coupling connection with which the air pressure or water pressure can be directly applied to the device. In addition to the measurement in kPa, many other pressure units are available to the user. The large LCD on the relative pressure gauge continuously visualizes the measured values. It is also possible to freeze the maximum or minimum measured value in the display via the Max-Min-Hold function. Likewise, the relative pressure gauge in the second display area optionally displays the system temperature or a pressure difference if a leak test has been carried out.

The PCE-PDA 1000L relative pressure gauge has a data logger. The memory has 1024 memory locations. Recordings of up to 255h can be stored in each memory location. To evaluate the stored measured values, software is available to the relative pressure gauge. The pressure gauge for relative pressure is supplied by 2 AA batteries. Here the user can either use batteries or rechargeable batteries. In battery operation, the relative pressure gauge PCE-PDA 1000L can be charged via a micro USB port.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-PDA 1000L
Product Name Pressure Gauge
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
View Details
Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details