PCE Instruments / PCE Americas Inc. Clamp Meter PCE-CM 40

Description
Clamp meter PCE-CM 40 Flexible current clamp up to 3000 A / Rogowski coil with 170 mm (6.7 in) diameter / Inrush function / Frequency measurement / LC display The flexible current clamp PCE-CM 40 is suitable for current measurements up to 3000 A AC. In addition to TRMS current measurement, the flexible current clamp can be used to measure inrush currents. The measurement of the current takes place via a flexible Rogowski coil. This means that the electrical conductor around which the flexible current clamp is placed induces a voltage in the ammeter. This voltage is proportional to the current flow through the electrical conductor. This makes it possible to measure very high currents with the flexible current clamp almost without risk. In addition to the current measurement, the flexible current clamp is able to measure frequencies in the range of 50 ... 400 Hz. The PCE-CM 40 flexible current clamp is used to measure the AC current in machines, systems and electrical installations. Due to the flexible Rogowski coil, which has a diameter of 170 mm, the clamp can be used wherever conventional space clamps can not be used. The measured value of the alternating current is displayed on the illuminated LCD. Furthermore, the measured values ​​can be stored in a memory that can be read out via the Bluetooth interface.
Request a Quote
Description
Clamp meter PCE-CM 40 Flexible current clamp up to 3000 A / Rogowski coil with 170 mm (6.7 in) diameter / Inrush function / Frequency measurement / LC display The flexible current clamp PCE-CM 40 is suitable for current measurements up to 3000 A AC. In addition to TRMS current measurement, the flexible current clamp can be used to measure inrush currents. The measurement of the current takes place via a flexible Rogowski coil. This means that the electrical conductor around which the flexible current clamp is placed induces a voltage in the ammeter. This voltage is proportional to the current flow through the electrical conductor. This makes it possible to measure very high currents with the flexible current clamp almost without risk. In addition to the current measurement, the flexible current clamp is able to measure frequencies in the range of 50 ... 400 Hz. The PCE-CM 40 flexible current clamp is used to measure the AC current in machines, systems and electrical installations. Due to the flexible Rogowski coil, which has a diameter of 170 mm, the clamp can be used wherever conventional space clamps can not be used. The measured value of the alternating current is displayed on the illuminated LCD. Furthermore, the measured values ​​can be stored in a memory that can be read out via the Bluetooth interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Clamp Meter
PCE-CM 40
Clamp Meter PCE-CM 40
Clamp meter PCE-CM 40 Flexible current clamp up to 3000 A / Rogowski coil with 170 mm (6.7 in) diameter / Inrush function / Frequency measurement / LC display The flexible current clamp PCE-CM 40 is suitable for current measurements up to 3000 A AC. In addition to TRMS current measurement, the flexible current clamp can be used to measure inrush currents. The measurement of the current takes place via a flexible Rogowski coil. This means that the electrical conductor around which the flexible current clamp is placed induces a voltage in the ammeter. This voltage is proportional to the current flow through the electrical conductor. This makes it possible to measure very high currents with the flexible current clamp almost without risk. In addition to the current measurement, the flexible current clamp is able to measure frequencies in the range of 50 ... 400 Hz. The PCE-CM 40 flexible current clamp is used to measure the AC current in machines, systems and electrical installations. Due to the flexible Rogowski coil, which has a diameter of 170 mm, the clamp can be used wherever conventional space clamps can not be used. The measured value of the alternating current is displayed on the illuminated LCD. Furthermore, the measured values ​​can be stored in a memory that can be read out via the Bluetooth interface.

Clamp meter PCE-CM 40
Flexible current clamp up to 3000 A / Rogowski coil with 170 mm (6.7 in) diameter / Inrush function / Frequency measurement / LC display

The flexible current clamp PCE-CM 40 is suitable for current measurements up to 3000 A AC. In addition to TRMS current measurement, the flexible current clamp can be used to measure inrush currents. The measurement of the current takes place via a flexible Rogowski coil. This means that the electrical conductor around which the flexible current clamp is placed induces a voltage in the ammeter. This voltage is proportional to the current flow through the electrical conductor. This makes it possible to measure very high currents with the flexible current clamp almost without risk. In addition to the current measurement, the flexible current clamp is able to measure frequencies in the range of 50 ... 400 Hz.
The PCE-CM 40 flexible current clamp is used to measure the AC current in machines, systems and electrical installations. Due to the flexible Rogowski coil, which has a diameter of 170 mm, the clamp can be used wherever conventional space clamps can not be used. The measured value of the alternating current is displayed on the illuminated LCD. Furthermore, the measured values ​​can be stored in a memory that can be read out via the Bluetooth interface.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-CM 40
Product Name Clamp Meter
Options & Features Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details