PCE Instruments / PCE Americas Inc. Clamp Meter PCE-DC 41

Description
Clamp Meter PCE-DC 41 Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V Electrical resistance metering up to 1000 ω / contact-free measuring of electrical conductors The clamp meter PCE-DC 41 can measure voltages up to 600 V, currents up to 600 A and electrical resistance up to 1000 ω. To perform a measurement, you can either use the measuring leads, which are included in the package of the clamp meter, or you can use the integrated clamp mechanism. By using the clamp of the clamp meter, you are able to measure the electrical parameters of an electrical conductor contact-free and without disconnecting it. You can also check the continuity with the clamp meter. Due to its compact design and light weight, the device is well-suited for mobile use. When using the clamp mechanism, it is also possible to run the clamp meter with one hand only. The measured data is shown on the large backlit 4-digit display. By using the peak-hold or data-hold function, you can also freeze the readings on the display. The auto power-off function saves battery power, when the device is not in use.
Request a Quote Datasheet
Description
Clamp Meter PCE-DC 41 Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V Electrical resistance metering up to 1000 ω / contact-free measuring of electrical conductors The clamp meter PCE-DC 41 can measure voltages up to 600 V, currents up to 600 A and electrical resistance up to 1000 ω. To perform a measurement, you can either use the measuring leads, which are included in the package of the clamp meter, or you can use the integrated clamp mechanism. By using the clamp of the clamp meter, you are able to measure the electrical parameters of an electrical conductor contact-free and without disconnecting it. You can also check the continuity with the clamp meter. Due to its compact design and light weight, the device is well-suited for mobile use. When using the clamp mechanism, it is also possible to run the clamp meter with one hand only. The measured data is shown on the large backlit 4-digit display. By using the peak-hold or data-hold function, you can also freeze the readings on the display. The auto power-off function saves battery power, when the device is not in use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Clamp Meter
PCE-DC 41
Clamp Meter PCE-DC 41
Clamp Meter PCE-DC 41 Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V Electrical resistance metering up to 1000 ω / contact-free measuring of electrical conductors The clamp meter PCE-DC 41 can measure voltages up to 600 V, currents up to 600 A and electrical resistance up to 1000 ω. To perform a measurement, you can either use the measuring leads, which are included in the package of the clamp meter, or you can use the integrated clamp mechanism. By using the clamp of the clamp meter, you are able to measure the electrical parameters of an electrical conductor contact-free and without disconnecting it. You can also check the continuity with the clamp meter. Due to its compact design and light weight, the device is well-suited for mobile use. When using the clamp mechanism, it is also possible to run the clamp meter with one hand only. The measured data is shown on the large backlit 4-digit display. By using the peak-hold or data-hold function, you can also freeze the readings on the display. The auto power-off function saves battery power, when the device is not in use.

Clamp Meter PCE-DC 41
Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V
Electrical resistance metering up to 1000 Ω / contact-free measuring of electrical conductors
The clamp meter PCE-DC 41 can measure voltages up to 600 V, currents up to 600 A and electrical resistance up to 1000 Ω. To perform a measurement, you can either use the measuring leads, which are included in the package of the clamp meter, or you can use the integrated clamp mechanism. By using the clamp of the clamp meter, you are able to measure the electrical parameters of an electrical conductor contact-free and without disconnecting it. You can also check the continuity with the clamp meter.
Due to its compact design and light weight, the device is well-suited for mobile use. When using the clamp mechanism, it is also possible to run the clamp meter with one hand only. The measured data is shown on the large backlit 4-digit display. By using the peak-hold or data-hold function, you can also freeze the readings on the display. The auto power-off function saves battery power, when the device is not in use.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-DC 41
Product Name Clamp Meter
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
DC Voltage 600 volts
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details