PCE Instruments / PCE Americas Inc. Differential Pressure Manometer PCE-P05

Description
PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P05 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.
Request a Quote Datasheet
Description
PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P05 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - PCE-P05 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Differential Pressure Manometer
PCE-P05
Differential Pressure Manometer PCE-P05
PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the meter's screen for comparison against current measurement values. In addition, the PCE-P05 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.

PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the meter's screen for comparison against current measurement values.

In addition, the PCE-P05 differential pressure manometer features real-time data-logging capabilities with an adjustable interval from 1 second to 24 hours. The device comes with 4 x 30 cm / 11.81" silicon tubes, 1 x 9 V block battery and 1 x AC power adapter. Also included in the delivery contents are PC-compatible software and a USB cable. The software can be used to detect and document pressure fluctuations, and to display the data graphically or in a table. For real-time data recording, simply connect the differential manometer via USB to your computer, and save the measured values ​​according to your selected time interval. You can then calculate average values ​​directly in the software or export the saved data to Microsoft Excel.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-P05
Product Name Differential Pressure Manometer
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Multifunction Manometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Digital Numerical Display
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details