PCE Instruments / PCE Americas Inc. Articulating Borescope PCE-VE 370HR

Description
PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 370HR is a four-way articulating borescope, industrial endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote Datasheet
Description
PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 370HR is a four-way articulating borescope, industrial endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Articulating Borescope
PCE-VE 370HR
Articulating Borescope PCE-VE 370HR
PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 370HR is a four-way articulating borescope, industrial endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***

PCE-VE 370HR Articulating Borescope
Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination

PCE-VE 370HR is a four-way articulating borescope, industrial endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark.
The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.
***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 370HR
Product Name Articulating Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
Working Length 1 m (1.09 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 390N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details