PCE Instruments / PCE Americas Inc. Borescope with Telescoping Pole PCE-IVE 330

Description
Telescopic camera for diagnosis and monitoring of hard-to-reach areas / machine and system diagnostics / 8" LCD monitor / 12 bright LEDs on the camera head / adjustable brightness of the LEDs / memory function / video function / flexible camera head The PCE-IVE 330 telescopic camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the telescopic camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the telescopic camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includes not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have been set correctly on the device.
Request a Quote Datasheet
Description
Telescopic camera for diagnosis and monitoring of hard-to-reach areas / machine and system diagnostics / 8" LCD monitor / 12 bright LEDs on the camera head / adjustable brightness of the LEDs / memory function / video function / flexible camera head The PCE-IVE 330 telescopic camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the telescopic camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the telescopic camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includes not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have been set correctly on the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borescope with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope with Telescoping Pole
PCE-IVE 330
Borescope with Telescoping Pole PCE-IVE 330
Telescopic camera for diagnosis and monitoring of hard-to-reach areas / machine and system diagnostics / 8" LCD monitor / 12 bright LEDs on the camera head / adjustable brightness of the LEDs / memory function / video function / flexible camera head The PCE-IVE 330 telescopic camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the telescopic camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the telescopic camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includes not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have been set correctly on the device.

Telescopic camera for diagnosis and monitoring of hard-to-reach areas / machine and system diagnostics / 8" LCD monitor / 12 bright LEDs on the camera head / adjustable brightness of the LEDs / memory function / video function / flexible camera head

The PCE-IVE 330 telescopic camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the telescopic camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the telescopic camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera.

Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later.

The scope of delivery of the telescopic camera includes not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have been set correctly on the device.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-IVE 330
Product Name Borescope with Telescoping Pole
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Industrial Borescope - PCE-PIC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 23 mm (0.9055 inch)
View Details
Borescope - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Borescope - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details