PCE Instruments / PCE Americas Inc. Multifunction Manometer PCE-HVAC 2

Description
PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.
Request a Quote Datasheet
Description
PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Manometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Manometer
PCE-HVAC 2
Multifunction Manometer PCE-HVAC 2
PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.

PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces.
- Measures air velocities up to 80 meters per second (m / s)
- Zero, minimum, maximum, average, record and hold functions
- Stores to memory up to 99 measurement values per parameter
Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-HVAC 2
Product Name Multifunction Manometer
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
Differential Pressure Manometer - PCE-P01 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Manometer - PCE-PDA 10l - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details