PCE Instruments / PCE Americas Inc. Multifunction Anemometer PCE-HVAC 2

Description
PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.
Request a Quote
Description
PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Anemometer
PCE-HVAC 2
Multifunction Anemometer PCE-HVAC 2
PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces. - Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.

PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small pipe systems and other confined spaces.
- Measures air velocities up to 80 meters per second (m / s) - Zero, minimum, maximum, average, record and hold functions - Stores to memory up to 99 measurement values per parameter
Stored measurement values ​​can be called or read out later on the device itself or on the computer. The transfer to a computer works easily via a USB interface. A real-time measurement can also be carried out via this interface. When a USB connection is established, the measured values ​​are displayed on the computer screen using the downloadable PC-compatible software. In addition to an ergonomic design, the anemometer boasts a backlit display that enables use in low-light conditions. The PCE-HVAC 2 has a thread on the bottom, so the device can be mounted on a tripod. The measuring hoses are inserted at the top of the device allowing for connection to the pitot tube.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-HVAC 2
Product Name Multifunction Anemometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
Resolution of Velocity 0.0100 mile/hr (0.0161 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details