PCE Instruments / PCE Americas Inc. Climate Meter PCE-HT110

Description
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature monitor from the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified calibration service to ensure the unit was recording accurately. This has been very helpful to our work. A bonus is, by having the unit mounted on the job site, everyone is constantly reminded of the environmental conditions and can correct as necessary." — Jerry Wilson, Interior Architecture, Design and Certified General Contractor, Bespoke Design & Consulting, Juno Beach, Florida, USA
Request a Quote Datasheet
Description
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature monitor from the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified calibration service to ensure the unit was recording accurately. This has been very helpful to our work. A bonus is, by having the unit mounted on the job site, everyone is constantly reminded of the environmental conditions and can correct as necessary." — Jerry Wilson, Interior Architecture, Design and Certified General Contractor, Bespoke Design & Consulting, Juno Beach, Florida, USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Climate Meter - PCE-HT110 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Climate Meter
PCE-HT110
Climate Meter PCE-HT110
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature monitor from the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified calibration service to ensure the unit was recording accurately. This has been very helpful to our work. A bonus is, by having the unit mounted on the job site, everyone is constantly reminded of the environmental conditions and can correct as necessary." — Jerry Wilson, Interior Architecture, Design and Certified General Contractor, Bespoke Design & Consulting, Juno Beach, Florida, USA

The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling processes, machine operating temperatures and product storage / warehouse conditions.
The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details.
Customer Review
"We use a humidity / temperature monitor from the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified calibration service to ensure the unit was recording accurately. This has been very helpful to our work. A bonus is, by having the unit mounted on the job site, everyone is constantly reminded of the environmental conditions and can correct as necessary."
— Jerry Wilson, Interior Architecture, Design and Certified General Contractor, Bespoke Design & Consulting, Juno Beach, Florida, USA

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-HT110
Product Name Climate Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Features Battery Powered
Temperature Range Measured 32 to 122 F (0.0 to 50 C)
Humidity Range Measured 10 to 90 (%)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details