PCE Instruments / PCE Americas Inc. Wind Measurement Device PCE-WS RS485

Description
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.
Request a Quote Datasheet
Description
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Wind Measurement Device
PCE-WS RS485
Wind Measurement Device PCE-WS RS485
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.

The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-WS RS485
Product Name Wind Measurement Device
Weather Component Sensed Senses Wind Speed
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details