PCE Instruments / PCE Americas Inc. Environmental Tester PCE-EM 888

Description
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight
Request a Quote
Description
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Tester - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Environmental Tester
PCE-EM 888
Environmental Tester PCE-EM 888
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight

- High accuracy
- MIN/MAX function
- Compact, portable design
- Includes type K thermocouple sensor Tmax 200°C or 392°F
- Easy-to-read 8 mm / 0.32 in LCD screen with backlight

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-EM 888
Product Name Environmental Tester
Weather Component Sensed Senses Wind Speed; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details