PCE Instruments / PCE Americas Inc. Wind Measurement Device PCE-WS P

Description
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.
Request a Quote Datasheet
Description
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Wind Measurement Device
PCE-WS P
Wind Measurement Device PCE-WS P
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.

The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-WS P
Product Name Wind Measurement Device
Weather Component Sensed Senses Wind Speed
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details