PCE Instruments / PCE Americas Inc. Heat Stress Meter PCE-320

Description
With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Heat Stress Meter offers features such as average value, maximum, minimum, and hold functions. The Heat Stress Meter provides additional information relating to dew point temperature and the global humidity temperature. Measurement values can be directly seen on the device's LCD display, and maximum and minimum values can be registered or transferred to a PC or portable computer for further analysis. The Heat Stress Meter helps prevent damage to products, such as allowing for the elimination of fungus in food when being stored and during transportation. The PCE-320 Heat Stress Meter is also very useful in the construction industry, industrial sector, or in product development. Customers frequently complain about not having a tool available that can measure ambient conditions and surface temperature of a wall both inside and outside. The device can be sent away to be calibrated by an accredited DIN ISO laboratory. We offer the possibility of ISO calibration from factory (when the device is ordered or as an annual recalibration).
Request a Quote Datasheet
Description
With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Heat Stress Meter offers features such as average value, maximum, minimum, and hold functions. The Heat Stress Meter provides additional information relating to dew point temperature and the global humidity temperature. Measurement values can be directly seen on the device's LCD display, and maximum and minimum values can be registered or transferred to a PC or portable computer for further analysis. The Heat Stress Meter helps prevent damage to products, such as allowing for the elimination of fungus in food when being stored and during transportation. The PCE-320 Heat Stress Meter is also very useful in the construction industry, industrial sector, or in product development. Customers frequently complain about not having a tool available that can measure ambient conditions and surface temperature of a wall both inside and outside. The device can be sent away to be calibrated by an accredited DIN ISO laboratory. We offer the possibility of ISO calibration from factory (when the device is ordered or as an annual recalibration).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Heat Stress Meter
PCE-320
Heat Stress Meter PCE-320
With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Heat Stress Meter offers features such as average value, maximum, minimum, and hold functions. The Heat Stress Meter provides additional information relating to dew point temperature and the global humidity temperature. Measurement values can be directly seen on the device's LCD display, and maximum and minimum values can be registered or transferred to a PC or portable computer for further analysis. The Heat Stress Meter helps prevent damage to products, such as allowing for the elimination of fungus in food when being stored and during transportation. The PCE-320 Heat Stress Meter is also very useful in the construction industry, industrial sector, or in product development. Customers frequently complain about not having a tool available that can measure ambient conditions and surface temperature of a wall both inside and outside. The device can be sent away to be calibrated by an accredited DIN ISO laboratory. We offer the possibility of ISO calibration from factory (when the device is ordered or as an annual recalibration).

With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Heat Stress Meter offers features such as average value, maximum, minimum, and hold functions. The Heat Stress Meter provides additional information relating to dew point temperature and the global humidity temperature. Measurement values can be directly seen on the device's LCD display, and maximum and minimum values can be registered or transferred to a PC or portable computer for further analysis. The Heat Stress Meter helps prevent damage to products, such as allowing for the elimination of fungus in food when being stored and during transportation. The PCE-320 Heat Stress Meter is also very useful in the construction industry, industrial sector, or in product development. Customers frequently complain about not having a tool available that can measure ambient conditions and surface temperature of a wall both inside and outside. The device can be sent away to be calibrated by an accredited DIN ISO laboratory. We offer the possibility of ISO calibration from factory (when the device is ordered or as an annual recalibration).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-320
Product Name Heat Stress Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details