PCE Instruments / PCE Americas Inc. Wind Speed Alarm / Wind Alarm Controller PCE-FST-200-201-H-I

Description
Wind Sensor PCE-FST-200-201-H-I Robust wind sensor for permanent installation / powder coating / weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form. The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust. A heating element prevents the sensor from freezing. The PCE-FST-200-201-H wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.
Request a Quote Datasheet
Description
Wind Sensor PCE-FST-200-201-H-I Robust wind sensor for permanent installation / powder coating / weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form. The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust. A heating element prevents the sensor from freezing. The PCE-FST-200-201-H wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Wind Speed Alarm / Wind Alarm Controller
PCE-FST-200-201-H-I
Wind Speed Alarm / Wind Alarm Controller PCE-FST-200-201-H-I
Wind Sensor PCE-FST-200-201-H-I Robust wind sensor for permanent installation / powder coating / weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form. The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust. A heating element prevents the sensor from freezing. The PCE-FST-200-201-H wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.

Wind Sensor PCE-FST-200-201-H-I
Robust wind sensor for permanent installation / powder coating /
weatherproof, by use of seals / heating
The wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form.
The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust. A heating element prevents the sensor from freezing. The PCE-FST-200-201-H wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-FST-200-201-H-I
Product Name Wind Speed Alarm / Wind Alarm Controller
Weather Component Sensed Senses Wind Speed
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Features Battery Powered
View Details
Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details