PCE Instruments / PCE Americas Inc. Power Analyzer PCE-GPA 50

Description
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase can also be displayed by the current clamp. Likewise, the current clamp can be used to measure voltages. As a result, the current clamp is able to calculate effective, apparent and reactive power with the help of the phase angle. In addition, the current clamp can measure other network parameters such as the energy, power factor and harmonic. In addition to the extensive measuring functions, this current clamp distinguishes your data logger function. All measured values can be stored by the current probe directly on a micro SD card. The clamp is powered by 2 1.5V AA batteries. However, it is also possible to operate the current clamp with a power supply for long-term measurements.
Request a Quote
Description
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase can also be displayed by the current clamp. Likewise, the current clamp can be used to measure voltages. As a result, the current clamp is able to calculate effective, apparent and reactive power with the help of the phase angle. In addition, the current clamp can measure other network parameters such as the energy, power factor and harmonic. In addition to the extensive measuring functions, this current clamp distinguishes your data logger function. All measured values can be stored by the current probe directly on a micro SD card. The clamp is powered by 2 1.5V AA batteries. However, it is also possible to operate the current clamp with a power supply for long-term measurements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PCE-GPA 50 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Power Analyzer
PCE-GPA 50
Power Analyzer PCE-GPA 50
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase can also be displayed by the current clamp. Likewise, the current clamp can be used to measure voltages. As a result, the current clamp is able to calculate effective, apparent and reactive power with the help of the phase angle. In addition, the current clamp can measure other network parameters such as the energy, power factor and harmonic. In addition to the extensive measuring functions, this current clamp distinguishes your data logger function. All measured values can be stored by the current probe directly on a micro SD card. The clamp is powered by 2 1.5V AA batteries. However, it is also possible to operate the current clamp with a power supply for long-term measurements.

The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase can also be displayed by the current clamp. Likewise, the current clamp can be used to measure voltages. As a result, the current clamp is able to calculate effective, apparent and reactive power with the help of the phase angle. In addition, the current clamp can measure other network parameters such as the energy, power factor and harmonic.
In addition to the extensive measuring functions, this current clamp distinguishes your data logger function. All measured values can be stored by the current probe directly on a micro SD card. The clamp is powered by 2 1.5V AA batteries. However, it is also possible to operate the current clamp with a power supply for long-term measurements.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PCE-GPA 50
Product Name Power Analyzer
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 5 to 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 F150 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 3 to 4800 amps
View Details
Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
View Details
Power Analyzer 3-Phase - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 4 to 1000 amps
View Details
Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details