The PCE-PA 8000 is a portable handheld power analyzer for testing single-phase and three-phase circuits, measuring true RMS voltage, current, power factor, phase angle, and energy parameters. It features a 3.7" / 94 mm LCD screen with backlight and includes three current clamps compatible with conductors up to 50 mm in diameter. Voltage is measured from 10 to 600 ACV, current from 0.2 to 1200 ACA. Active and apparent power accuracy is ±(1 % + offset), reactive and energy measurements ±(2 % + offset). Data is logged to an SD card in .xls format. The device complies with IEC 61010, CAT III 600 V, has a 10 MΩ input impedance, and updates the display every second.
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel.
The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (Φ), active power, apparent power and reactive power. The three current clamps included with the power analyzer can be used on wires and cables with a diameter of 2.0" / 50 mm, allowing for use with the power grid. Also included in the delivery contents are four alligator clips, four test leads and an SD card. For real-time current, voltage and power consumption measurements at a glance, the PCE-PA 8000 features an easy-to-read 3.7" / 94 mm (320 x 240 pixel) LCD screen with backlight.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Power Quality Analyzers and Monitors |
| Product Number | PCE-PA 8000 |
| Product Name | Power Analyzer |
| Phase | Single Phase |
| Voltage Range | 10 to 600 volts |
| Current Range | 0 to 1200 amps |
| Frequency Range | 45 to 65 Hz |
| Electrical Parameters | AC Voltage; AC Current; Frequency |