PCE Instruments / PCE Americas Inc. Graphic AC Power Analyzer PCE-GPA 62

Description
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The Three-Phase Power Analyzer PCE-GPA 62 comes with a built-in graphic display to show network analyzer values. Measured values can be both recorded and transferred to a PC for further analysis. The Three-Phase Power Analyzer PCE-GPA 62 is a professional handheld device to determine several parameters. Thanks to the backlight display, it is possible to get an accurate reading of measured values even with poor light conditions. Although the Three-Phase Power Analyzer PCE-GPA 62 comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when an annual recalibration is required.
Request a Quote Datasheet
Description
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The Three-Phase Power Analyzer PCE-GPA 62 comes with a built-in graphic display to show network analyzer values. Measured values can be both recorded and transferred to a PC for further analysis. The Three-Phase Power Analyzer PCE-GPA 62 is a professional handheld device to determine several parameters. Thanks to the backlight display, it is possible to get an accurate reading of measured values even with poor light conditions. Although the Three-Phase Power Analyzer PCE-GPA 62 comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when an annual recalibration is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic AC Power Analyzer - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Graphic AC Power Analyzer
PCE-GPA 62
Graphic AC Power Analyzer PCE-GPA 62
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The Three-Phase Power Analyzer PCE-GPA 62 comes with a built-in graphic display to show network analyzer values. Measured values can be both recorded and transferred to a PC for further analysis. The Three-Phase Power Analyzer PCE-GPA 62 is a professional handheld device to determine several parameters. Thanks to the backlight display, it is possible to get an accurate reading of measured values even with poor light conditions. Although the Three-Phase Power Analyzer PCE-GPA 62 comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when an annual recalibration is required.

The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The Three-Phase Power Analyzer PCE-GPA 62 comes with a built-in graphic display to show network analyzer values. Measured values can be both recorded and transferred to a PC for further analysis. The Three-Phase Power Analyzer PCE-GPA 62 is a professional handheld device to determine several parameters. Thanks to the backlight display, it is possible to get an accurate reading of measured values even with poor light conditions. Although the Three-Phase Power Analyzer PCE-GPA 62 comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when an annual recalibration is required.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PCE-GPA 62
Product Name Graphic AC Power Analyzer
Phase Single Phase; Three Phase
Voltage Range 4 to 600 volts
Current Range 4 to 1500 amps
Frequency Range 46 to 65 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-GPA 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 5 to 2000 amps
View Details
Power Quality Analyser - PCE-PA 6500 F150 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 3 to 4800 amps
View Details
Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details