PCE Instruments / PCE Americas Inc. Power Analyzer PCE-PCM 1

Description
PCE-PCM 1 is a multipurpose power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.
Request a Quote Datasheet
Description
PCE-PCM 1 is a multipurpose power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Power Analyzer
PCE-PCM 1
Power Analyzer PCE-PCM 1
PCE-PCM 1 is a multipurpose power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.

PCE-PCM 1 is a multipurpose power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display.
The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PCE-PCM 1
Product Name Power Analyzer
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
Frequency Range 50 to 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Graphic AC Power Analyzer - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 4 to 600 volts
Current Range 4 to 1500 amps
View Details
Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
View Details