The PCE-DX-AS is a mechanical Shore A durometer with a drag needle for capturing peak hardness readings, used to measure the hardness of soft elastomers and plastics. It features a 57mm diameter dial with a displayed and measurement range of 0 to 100 and 10 to 90 respectively, a 35º penetrator, and a force range of 0 to 12.5 N. The scale division is 1, with a margin of error of ±1. The device has a total length of 110mm, weighs 160g, and includes a small carrying case.
Mechanical durometer for measuring hardness of soft elastomer,
with drag needle for an accurate measurement of peak value
The PCE-DX-AS durometer is used for measuring surface hardness (shore A) of hard rubbers and soft plastics. The shore durometer is composed of a single component with a measuring head and a 360ยบ dial. To improve the readability of peak value, the device comes with a drag needle, that ensures the maximum reading can be captured. Once it has been measured, it can be reset to zero. With the PCE-DX-AS (A) model of durometer, you will always obtain the most accurate value of maximum pressure and also be able to accurately reproduce this value.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Durometers |
| Product Number | PCE-DX-AS |
| Product Name | Durometer |
| Mounting | Handheld or Portable |